Vishay Intertechnology, Inc. Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR2400FB12

Description
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01AR2400FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01AR2400FB12
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR2400FB12
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01AR2400FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2400FB12
Wirewound Resistors 3110-RS01AR2400FB12
RS-1A .24 1% B12

RS-1A .24 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01AR2400FB12 3110-RS01AR2400FB12
Product Name Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details