Vishay Precision Group Through Hole Resistors - RS01AR1500FE12 RS01AR1500FE12

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169816-RS01AR1500FE 12 Packaging: Bulk Termination: Axial Length: 10.31 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 150 mΩ Power Rating: 1 W Number of Pins: 2 Diameter: 2.39 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 REACH SVHC: Unknown Lead Diameter: 510 µm Max Operating Temperature: 250 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169816-RS01AR1500FE 12 Packaging: Bulk Termination: Axial Length: 10.31 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 150 mΩ Power Rating: 1 W Number of Pins: 2 Diameter: 2.39 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 REACH SVHC: Unknown Lead Diameter: 510 µm Max Operating Temperature: 250 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS01AR1500FE12 - 1169816-RS01AR1500FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS01AR1500FE12
1169816-RS01AR1500FE12
Through Hole Resistors - RS01AR1500FE12 1169816-RS01AR1500FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169816-RS01AR1500FE 12 Packaging: Bulk Termination: Axial Length: 10.31 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 150 mΩ Power Rating: 1 W Number of Pins: 2 Diameter: 2.39 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 REACH SVHC: Unknown Lead Diameter: 510 µm Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169816-RS01AR1500FE12
Packaging: Bulk
Termination: Axial
Length: 10.31 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 150 mΩ
Power Rating: 1 W
Number of Pins: 2
Diameter: 2.39 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210080, 8533210080
REACH SVHC: Unknown
Lead Diameter: 510 µm
Max Operating Temperature: 250 °C

Buy Now
Through-Hole Resistor - 53-RS01AR1500FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS01AR1500FE12
Through-Hole Resistor 53-RS01AR1500FE12
Wirewound Resistors - Through Hole 1watt .15ohms 1% Product overview: RS01AR1500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01AR1500FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt .15ohms 1% Product overview: RS01AR1500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01AR1500FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01AR1500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01AR1500FE12
Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR1500FE12
Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01AR1500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR1500FE12
Wirewound Resistors 3110-RS01AR1500FE12
RS-1A .15 1% E12 e3

RS-1A .15 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 0.15 Ohm, 1W, 1%; Resistance Vishay - 52P1374 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 1W, 1%; Resistance Vishay
52P1374
Wirewound Resistor, 0.15 Ohm, 1W, 1%; Resistance Vishay 52P1374
WIREWOUND RESISTOR, 0.15 OHM, 1W, 1%; Resistance:0.15ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 1W, 1%; Resistance:0.15ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 1169816-RS01AR1500FE12 53-RS01AR1500FE12 RS01AR1500FE12 3110-RS01AR1500FE12 52P1374
Product Name Through Hole Resistors - RS01AR1500FE12 Through-Hole Resistor Res Wirewound 150m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Wirewound Resistor, 0.15 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Ceramic Composition; Wirewound Wirewound Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C 90 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers