Vishay Intertechnology, Inc. Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A71R50BS74

Description
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A71R50BS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A71R50BS74
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A71R50BS74
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A71R50BS74
Product Name Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers