Vishay Intertechnology, Inc. Wirewound Resistors RS01A700R0JE70

Description
RS-1A 700 5% E70 e3
Request a Quote
Description
RS-1A 700 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS01A wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and excellent stability with typical resistance shift under 0.5%. It has a power rating of 1.0 W at 25 °C, a resistance range of 1 Ω to 2.74 kΩ with a tolerance of ±5%, and dimensions of 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.437 in (11.10 mm) in maximum body length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. It is MIL-PRF-26 qualified, with a temperature coefficient of ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω, and operates from -65 °C to +250 °C. The part is RoHS-compliant with lead-free terminations (E70 code).

Datasheet Summary
Powered by GS/AI

The RS01A wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and excellent stability with typical resistance shift under 0.5%. It has a power rating of 1.0 W at 25 °C, a resistance range of 1 Ω to 2.74 kΩ with a tolerance of ±5%, and dimensions of 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.437 in (11.10 mm) in maximum body length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. It is MIL-PRF-26 qualified, with a temperature coefficient of ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω, and operates from -65 °C to +250 °C. The part is RoHS-compliant with lead-free terminations (E70 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A700R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A700R0JE70
Wirewound Resistors 3110-RS01A700R0JE70
RS-1A 700 5% E70 e3

RS-1A 700 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01A700R0JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details