Vishay Intertechnology, Inc. Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A6K190FS70

Description
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A6K190FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A6K190FS70
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A6K190FS70
Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A6K190FS70
Product Name Res Wirewound 6.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers