Vishay Precision Group Wirewound Resistors RS01A5R000FE12

Description
RS-1A 5 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 5 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A5R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A5R000FE12
Wirewound Resistors 3110-RS01A5R000FE12
RS-1A 5 1% E12 e3

RS-1A 5 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 5 OHM 1% 1W - RS01A5R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5 OHM 1% 1W
RS01A5R000FE12
Wirewound Resistors 5 OHM 1% 1W RS01A5R000FE12
Wirewound Resistors 5ohm 1% 1W

Wirewound Resistors 5ohm 1% 1W

Supplier's Site
Through Hole Resistors - 8506755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506755
Through Hole Resistors 8506755
Vishay RS01A5R000FE12 Resistor

Vishay RS01A5R000FE12 Resistor

Supplier's Site
Res, 5R, 1W, Axial, Wirewound Rohs Compliant Vishay - 45AJ7442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R, 1W, Axial, Wirewound Rohs Compliant Vishay
45AJ7442
Res, 5R, 1W, Axial, Wirewound Rohs Compliant Vishay 45AJ7442
RES, 5R, 1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 5R, 1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A5R000FE12 RS01A5R000FE12 8506755 45AJ7442
Product Name Wirewound Resistors Wirewound Resistors 5 OHM 1% 1W Through Hole Resistors Res, 5R, 1W, Axial, Wirewound Rohs Compliant Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers