Vishay Intertechnology, Inc. Wirewound Resistors RS01A56R20FE12

Description
RS-1A 56.2 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 56.2 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A56R20FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A56R20FE12
Wirewound Resistors 3110-RS01A56R20FE12
RS-1A 56.2 1% E12 e3

RS-1A 56.2 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A56R20FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A56R20FE12
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A56R20FE12
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A56R20FE12 RS01A56R20FE12
Product Name Wirewound Resistors Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details