Vishay Intertechnology, Inc. Wirewound Resistors RS01A560R0JS73

Description
RS-1A 560 5% S73
Request a Quote Datasheet
Description
RS-1A 560 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A560R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A560R0JS73
Wirewound Resistors 3110-RS01A560R0JS73
RS-1A 560 5% S73

RS-1A 560 5% S73

Supplier's Site Datasheet
Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A560R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A560R0JS73
Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A560R0JS73
Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A560R0JS73 RS01A560R0JS73
Product Name Wirewound Resistors Res Wirewound 560 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 560 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details