Vishay Precision Group Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A4R000BB12

Description
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A4R000BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A4R000BB12
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A4R000BB12
Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 4 Ohm, 1W, 0.1%; Resistance Vishay - 50B2609 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 1W, 0.1%; Resistance Vishay
50B2609
Wirewound Resistor, 4 Ohm, 1W, 0.1%; Resistance Vishay 50B2609
WIREWOUND RESISTOR, 4 OHM, 1W, 0.1%; Resistance:4ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 1W, 0.1%; Resistance:4ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS01A4R000BB12 50B2609
Product Name Res Wirewound 4 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 4 Ohm, 1W, 0.1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details