RS-1A 41.2 1% B12
Res Wirewound 41.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS01A41R20FB12 | RS01A41R20FB12 |
| Product Name | Wirewound Resistors | Res Wirewound 41.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 41.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |