Vishay Intertechnology, Inc. Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A39R20FE70

Description
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A39R20FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A39R20FE70
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A39R20FE70
Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A39R20FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A39R20FE70
Wirewound Resistors 3110-RS01A39R20FE70
RS-1A 39.2 1% E70 e3

RS-1A 39.2 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A39R20FE70 3110-RS01A39R20FE70
Product Name Res Wirewound 39.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details