Vishay Intertechnology, Inc. Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A297R0BE70

Description
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A297R0BE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A297R0BE70
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A297R0BE70
Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A297R0BE70
Product Name Res Wirewound 297 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers