Vishay Intertechnology, Inc. Wirewound Resistors RS01A18R00FB12

Description
RS-1A 18 1% B12
Request a Quote Datasheet
Description
RS-1A 18 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A18R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A18R00FB12
Wirewound Resistors 3110-RS01A18R00FB12
RS-1A 18 1% B12

RS-1A 18 1% B12

Supplier's Site Datasheet
Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A18R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A18R00FB12
Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A18R00FB12
Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A18R00FB12 RS01A18R00FB12
Product Name Wirewound Resistors Res Wirewound 18 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 18 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129317-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers