Vishay Intertechnology, Inc. Wirewound Resistors RS01A11R90FB12

Description
RS-1A 11.9 1% B12
Request a Quote Datasheet
Description
RS-1A 11.9 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A11R90FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A11R90FB12
Wirewound Resistors 3110-RS01A11R90FB12
RS-1A 11.9 1% B12

RS-1A 11.9 1% B12

Supplier's Site Datasheet
Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A11R90FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A11R90FB12
Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A11R90FB12
Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A11R90FB12 RS01A11R90FB12
Product Name Wirewound Resistors Res Wirewound 11.9 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 11.9 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers