Vishay Intertechnology, Inc. Wirewound Resistors RS010R1800FE12

Description
RS-10 .18 1% E12 e3
Request a Quote Datasheet
Description
RS-10 .18 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R1800FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1800FE12
Wirewound Resistors 3110-RS010R1800FE12
RS-10 .18 1% E12 e3

RS-10 .18 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - RS010R1800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
RS010R1800FE12
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk RS010R1800FE12
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS010R1800FE12 RS010R1800FE12
Product Name Wirewound Resistors Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers