Vishay Intertechnology, Inc. Wirewound Resistors RS010600R0JB12

Description
RS-10 600 5% B12
Request a Quote
Description
RS-10 600 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 is a precision power wirewound resistor with silicone coating rated to 350 °C, MIL-PRF-26 qualification, and axial leads. It measures 1.78 ± 0.062 inches long, with a 0.375 ± 0.031 inch diameter and 0.040 ± 0.002 inch leads. It supports power ratings of 10.0 W (characteristic U) and 13.0 W (characteristic V), with resistance values from 0.1 to 73.4 kΩ and tolerances down to ±5 %. The operating temperature range is -65 °C to +250 °C for characteristic U and +350 °C for characteristic V. Non-inductive versions (NS010) are available with Ayrton-Perry winding. Tin/lead termination and bulk packaging are standard for this variant.

Datasheet Summary
Powered by GS/AI

The RS010 is a precision power wirewound resistor with silicone coating rated to 350 °C, MIL-PRF-26 qualification, and axial leads. It measures 1.78 ± 0.062 inches long, with a 0.375 ± 0.031 inch diameter and 0.040 ± 0.002 inch leads. It supports power ratings of 10.0 W (characteristic U) and 13.0 W (characteristic V), with resistance values from 0.1 to 73.4 kΩ and tolerances down to ±5 %. The operating temperature range is -65 °C to +250 °C for characteristic U and +350 °C for characteristic V. Non-inductive versions (NS010) are available with Ayrton-Perry winding. Tin/lead termination and bulk packaging are standard for this variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010600R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010600R0JB12
Wirewound Resistors 3110-RS010600R0JB12
RS-10 600 5% B12

RS-10 600 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS010600R0JB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-100RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers