The RS010 is a wirewound, precision power resistor with a silicone coating, designed for high-stability applications. It has an axial lead style, measurements of 1.78 in [45.21 mm] in length and 0.375 in [9.53 mm] in diameter, and is rated for 10.0 W at 25 °C under characteristic U and 13.0 W under characteristic V. The resistor meets MIL-PRF-26 qualifications, has a resistance range of 0.1 to 73.4 kΩ, and a tolerance of ±5%. Its operating temperature range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V. The part is non-inductive versions identified by the NS prefix. The model carries a complete welded construction and a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The E12 suffix indicates lead-free bulk packaging.
RS-10 5.68 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS0105R680JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |