Vishay Intertechnology, Inc. Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01047R50FE12

Description
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01047R50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01047R50FE12
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01047R50FE12
Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01047R50FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01047R50FE12
Wirewound Resistors 3110-RS01047R50FE12
RS-10 47.5 1% E12 e3

RS-10 47.5 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01047R50FE12 3110-RS01047R50FE12
Product Name Res Wirewound 47.5 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers