Vishay Intertechnology, Inc. Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010403R2FE12

Description
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010403R2FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010403R2FE12
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010403R2FE12
Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS010403R2FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010403R2FE12
Wirewound Resistors 3110-RS010403R2FE12
RS-10 403.2 1% E12 e3

RS-10 403.2 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS010403R2FE12 3110-RS010403R2FE12
Product Name Res Wirewound 403.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers