Vishay Intertechnology, Inc. Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk RS0103R500FB12

Description
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0103R500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0103R500FB12
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk RS0103R500FB12
Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS0103R500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0103R500FB12
Wirewound Resistors 3110-RS0103R500FB12
RS-10 3.5 1% B12

RS-10 3.5 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0103R500FB12 3110-RS0103R500FB12
Product Name Res Wirewound 3.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details