Vishay Intertechnology, Inc. Wirewound Resistors RS01039K00JE12

Description
RS-10 39K 5% E12 e3
Request a Quote
Description
RS-10 39K 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 series comprises axial wirewound resistors with a 10.0 W power rating at 25 °C and 13.0 W for characteristic V operation, rated for temperatures from -65 °C to +350 °C. It has a ceramic core, silicone coating, and stainless steel end caps, with a typical resistance shift of less than 0.5 %. The RS010...39 variant supports resistances from 0.1 Ω to 20 kΩ with ±5 % tolerance. Dimensions are 1.78 in (45.21 mm) in length and 0.375 in (9.53 mm) in diameter. It meets MIL-PRF-26 qualification. This part uses tin/lead terminations and is supplied in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RS010 series comprises axial wirewound resistors with a 10.0 W power rating at 25 °C and 13.0 W for characteristic V operation, rated for temperatures from -65 °C to +350 °C. It has a ceramic core, silicone coating, and stainless steel end caps, with a typical resistance shift of less than 0.5 %. The RS010...39 variant supports resistances from 0.1 Ω to 20 kΩ with ±5 % tolerance. Dimensions are 1.78 in (45.21 mm) in length and 0.375 in (9.53 mm) in diameter. It meets MIL-PRF-26 qualification. This part uses tin/lead terminations and is supplied in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01039K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01039K00JE12
Wirewound Resistors 3110-RS01039K00JE12
RS-10 39K 5% E12 e3

RS-10 39K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01039K00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R5F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers