Vishay Intertechnology, Inc. Wirewound Resistors RS01035R00JB12

Description
RS-10 35 5% B12
Request a Quote Datasheet
Description
RS-10 35 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01035R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01035R00JB12
Wirewound Resistors 3110-RS01035R00JB12
RS-10 35 5% B12

RS-10 35 5% B12

Supplier's Site Datasheet
Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01035R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01035R00JB12
Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01035R00JB12
Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01035R00JB12 RS01035R00JB12
Product Name Wirewound Resistors Res Wirewound 35 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 35 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details