Vishay Intertechnology, Inc. Wirewound Resistors RS01030R00FB1238

Description
RS-10-38 30 1% B12
Request a Quote
Description
RS-10-38 30 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to +350 °C. It has a maximum power rating of 10.0 W at 25 °C and a resistance range of 0.1 to 73.4 kΩ. The part features a complete welded construction, meets MIL-PRF-26 qualifications, and exhibits a typical resistance shift under 0.5%. Its dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. It has a 1% tolerance and tin/lead bulk packaging. The operating temperature range is -65 °C to +350 °C, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is non-RoHS compliant due to tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS010 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to +350 °C. It has a maximum power rating of 10.0 W at 25 °C and a resistance range of 0.1 to 73.4 kΩ. The part features a complete welded construction, meets MIL-PRF-26 qualifications, and exhibits a typical resistance shift under 0.5%. Its dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. It has a 1% tolerance and tin/lead bulk packaging. The operating temperature range is -65 °C to +350 °C, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is non-RoHS compliant due to tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01030R00FB1238 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01030R00FB1238
Wirewound Resistors 3110-RS01030R00FB1238
RS-10-38 30 1% B12

RS-10-38 30 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01030R00FB1238
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Through Hole Resistors - 696-1535-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details