Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... RS0102K500FE12

Description
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... - RS0102K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...
RS0102K500FE12
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... RS0102K500FE12
Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...

Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...

Supplier's Site
Wirewound Resistors - 3110-RS0102K500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102K500FE12
Wirewound Resistors 3110-RS0102K500FE12
RS-10 2.5K 1% E12 e3

RS-10 2.5K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Vishay - 41K9223 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Vishay
41K9223
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Vishay 41K9223
WIREWOUND RESISTOR, 2.5KOHM, 10W, 1%; Resistance:2.5kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 10W, 1%; Resistance:2.5kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK - 70205025 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
70205025
WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK 70205025
WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL ,THRU-HOLE,BULK

WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS0102K500FE12 3110-RS0102K500FE12 41K9223 70205025
Product Name Wirewound ResistorSeries:RS; Resistance:2.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... Wirewound Resistors Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Vishay WIREWOUND, 2.5K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers