Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem... RS0102K000FE12

Description
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem... - RS0102K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem...
RS0102K000FE12
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem... RS0102K000FE12
Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem...

Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem...

Supplier's Site
Wirewound Resistors - 3110-RS0102K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102K000FE12
Wirewound Resistors 3110-RS0102K000FE12
RS-10 2K 1% E12 e3

RS-10 2K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 10W, 1%; Resistance Vishay - 41K9222 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 10W, 1%; Resistance Vishay
41K9222
Wirewound Resistor, 2Kohm, 10W, 1%; Resistance Vishay 41K9222
WIREWOUND RESISTOR, 2KOHM, 10W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9.53mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 10W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS0102K000FE12 3110-RS0102K000FE12 41K9222
Product Name Wirewound ResistorSeries:RS; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Tem... Wirewound Resistors Wirewound Resistor, 2Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details