Vishay Precision Group Wirewound Resistors RS01025K00FE12

Description
RS-10 25K 1% E12 e3
Request a Quote Datasheet
Description
RS-10 25K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01025K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01025K00FE12
Wirewound Resistors 3110-RS01025K00FE12
RS-10 25K 1% E12 e3

RS-10 25K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01025K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01025K00FE12
Wirewound Resistors - RS01025K00FE12
Wirewound Resistors - Through Hole 10watts 25Kohms 1% Learn More

Wirewound Resistors - Through Hole 10watts 25Kohms 1% Learn More

Supplier's Site
Wirewound Resistor, 25Kohm, 10W, 1%; Resistance Vishay - 41K9227 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 10W, 1%; Resistance Vishay
41K9227
Wirewound Resistor, 25Kohm, 10W, 1%; Resistance Vishay 41K9227
WIREWOUND RESISTOR, 25KOHM, 10W, 1%; Resistance:25kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 10W, 1%; Resistance:25kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
WIREWOUND, 25K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK - 70205023 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 25K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
70205023
WIREWOUND, 25K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK 70205023
WIREWOUND, 25K OHM,1%,10W,20PPM,AXL ,THRU-HOLE,BULK

WIREWOUND, 25K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01025K00FE12 RS01025K00FE12 41K9227 70205023
Product Name Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 25Kohm, 10W, 1%; Resistance Vishay WIREWOUND, 25K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 25000 ohms 25000 ohms 25000 ohms 25000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details