Vishay Precision Group Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010250K0FB12

Description
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010250K0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010250K0FB12
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010250K0FB12
Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 250Kohm, 10W, 1%; Resistance Vishay - 01F9586 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250Kohm, 10W, 1%; Resistance Vishay
01F9586
Wirewound Resistor, 250Kohm, 10W, 1%; Resistance Vishay 01F9586
WIREWOUND RESISTOR, 250KOHM, 10W, 1%; Resistance:250kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 250KOHM, 10W, 1%; Resistance:250kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS010250K0FB12 01F9586
Product Name Res Wirewound 250K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 250Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details