Vishay Intertechnology, Inc. Wirewound Resistors RS01022K00JB1239

Description
RS-10-39 22K 5% B12
Request a Quote
Description
RS-10-39 22K 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 series is a wirewound resistor with axial leads, silicone coating, and a maximum operating temperature of +350 °C for characteristic V. It has a power rating of 10.0 W at 25 °C and a resistance range of 0.499 Ω to 73.4 kΩ with tolerances of ±1%, ±5%, and ±10%. The resistor body measures 1.78 in (45.21 mm) in length and 0.375 in (9.53 mm) in diameter. It meets MIL-PRF-26 qualifications and features a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps. The RS010-39 variant, matching the part number's base, has a maximum power rating of 13.0 W and supports resistance values up to 20 kΩ with ±5% tolerance. The packaging for this variant is tin/lead, bulk (B12).

Datasheet Summary
Powered by GS/AI

The RS010 series is a wirewound resistor with axial leads, silicone coating, and a maximum operating temperature of +350 °C for characteristic V. It has a power rating of 10.0 W at 25 °C and a resistance range of 0.499 Ω to 73.4 kΩ with tolerances of ±1%, ±5%, and ±10%. The resistor body measures 1.78 in (45.21 mm) in length and 0.375 in (9.53 mm) in diameter. It meets MIL-PRF-26 qualifications and features a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps. The RS010-39 variant, matching the part number's base, has a maximum power rating of 13.0 W and supports resistance values up to 20 kΩ with ±5% tolerance. The packaging for this variant is tin/lead, bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01022K00JB1239 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01022K00JB1239
Wirewound Resistors 3110-RS01022K00JB1239
RS-10-39 22K 5% B12

RS-10-39 22K 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01022K00JB1239
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details