The RS010 series is a precision wirewound resistor with axial leads, silicone coating rated to 350 °C, and a complete welded construction. It meets MIL-PRF-26 qualifications and offers two power ratings: 7.0 W for characteristic U and 9.0 W for characteristic V. Resistance values range from 0.1 Ω to 273 kΩ with tolerances from ±0.05 % to ±10 %. The part has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and operates from −65 °C to +250 °C for characteristic U or +350 °C for characteristic V. The body dimensions are 1.78 ± 0.062 in (45.21 ± 1.57 mm) in length, 1.87 in (47.50 mm) in total lead-to-lead length, 0.375 ± 0.031 in (9.53 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in lead diameter. The part is available in tin/lead finish with bulk packaging, as indicated by the B12 suffix.
RS-10-38 220 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS010220R0FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |