Vishay Intertechnology, Inc. Wirewound Resistors RS01020K00JE73

Description
RS-10 20K 5% E73 e3
Request a Quote
Description
RS-10 20K 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 series is a high-temperature, silicone-coated axial lead wirewound resistor designed for precision power applications, rated for operating temperatures up to +350 °C under characteristic V. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a power rating of 10.0 W at 25 °C and a resistance range of 0.499 kΩ to 73.4 kΩ with a tolerance of ±5%. It is available with tin/lead terminations in tape/reel packaging, dimensions of 1.78 in length, 0.375 in diameter, and 1.87 in maximum lead-to-lead length, with insulation resistance of 1000 MΩ minimum dry. The resistor has a temperature coefficient of ±20 ppm/°C for resistance values of 10 Ω and above.

Datasheet Summary
Powered by GS/AI

The RS010 series is a high-temperature, silicone-coated axial lead wirewound resistor designed for precision power applications, rated for operating temperatures up to +350 °C under characteristic V. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a power rating of 10.0 W at 25 °C and a resistance range of 0.499 kΩ to 73.4 kΩ with a tolerance of ±5%. It is available with tin/lead terminations in tape/reel packaging, dimensions of 1.78 in length, 0.375 in diameter, and 1.87 in maximum lead-to-lead length, with insulation resistance of 1000 MΩ minimum dry. The resistor has a temperature coefficient of ±20 ppm/°C for resistance values of 10 Ω and above.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01020K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01020K00JE73
Wirewound Resistors 3110-RS01020K00JE73
RS-10 20K 5% E73 e3

RS-10 20K 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01020K00JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Specs
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Power Rating 4 watts
View Details