Riedon, Inc. Resistors - Chip Resistor - Surface Mount S5-0R05J8

Description
Win Source Part Number: 1237163-S5-0R05J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.050 OHM 5%,S-5-0.050JTR,S-5- 0.050JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237163-S5-0R05J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.050 OHM 5%,S-5-0.050JTR,S-5- 0.050JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237163-S5-0R05J8
Resistors - Chip Resistor - Surface Mount 1237163-S5-0R05J8
Win Source Part Number: 1237163-S5-0R05J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.050 OHM 5%,S-5-0.050JTR,S-5- 0.050JTR

Win Source Part Number: 1237163-S5-0R05J8
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.319" (8.10mm)
Standard Package: 500
Tolerance: ±5%
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 8230 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-5 0.050 OHM 5%,S-5-0.050JTR,S-5-0.050JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237163-S5-0R05J8
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details