Vishay Precision Group Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS01015K00FB12

Description
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS01015K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS01015K00FB12
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS01015K00FB12
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS01015K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01015K00FB12
Wirewound Resistors 3110-RS01015K00FB12
RS-10 15K 1% B12

RS-10 15K 1% B12

Supplier's Site Datasheet
Resistor Wirewound, 15Kohm, 10W, 1%; Resistance Vishay - 01F9547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 15Kohm, 10W, 1%; Resistance Vishay
01F9547
Resistor Wirewound, 15Kohm, 10W, 1%; Resistance Vishay 01F9547
RESISTOR WIREWOUND, 15KOHM, 10W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 15KOHM, 10W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01015K00FB12 3110-RS01015K00FB12 01F9547
Product Name Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Resistor Wirewound, 15Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers