Vishay Intertechnology, Inc. Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010115R0FE12

Description
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010115R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010115R0FE12
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010115R0FE12
Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS010115R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010115R0FE12
Wirewound Resistors 3110-RS010115R0FE12
RS-10 115 1% E12 e3

RS-10 115 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS010115R0FE12 3110-RS010115R0FE12
Product Name Res Wirewound 115 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details