Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010100R0DB12

Description
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010100R0DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010100R0DB12
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010100R0DB12
Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS010100R0DB12
Product Name Res Wirewound 100 Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details