Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS007510R0JE73

Description
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R - RS007510R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
RS007510R0JE73
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS007510R0JE73
Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS007510R0JE73
Product Name Res Wirewound 510 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details