Wirewound Resistors - Through Hole 7watts 33Kohms 5% Product overview: RS00733K00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00733K00JE12 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959130-RS00733K00JE1
Packaging: Bulk
Termination: Axial
Length: 30.99 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Weight: 4.700011 g
Resistance: 33 kΩ
Power Rating: 7 W
Width: 7.92 mm
Diameter: 7.92 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS00533K00FE12; RS00533K00FB12; CW00533K00JB12; SQMR533KJ;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 1.02 mm
Wirewound Resistors - Through Hole 7watts 33Kohms 5% Learn More
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-RS00733K00JE12 | 959130-RS00733K00JE12 | RS00733K00JE12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors - RS00733K00JE12 | Wirewound Resistors - |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |