Vishay Intertechnology, Inc. Through-Hole Resistor RS00733K00JB12

Description
Wirewound Resistors - Through Hole 7watts 33Kohms 5% Product overview: RS00733K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00733K00JB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 7watts 33Kohms 5% Product overview: RS00733K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00733K00JB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-RS00733K00JB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00733K00JB12
Through-Hole Resistor 53-RS00733K00JB12
Wirewound Resistors - Through Hole 7watts 33Kohms 5% Product overview: RS00733K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00733K00JB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 7watts 33Kohms 5% Product overview: RS00733K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00733K00JB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RS00733K00JB12 - 1111637-RS00733K00JB12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS00733K00JB12
1111637-RS00733K00JB12
Through Hole Resistors - RS00733K00JB12 1111637-RS00733K00JB12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111637-RS00733K00JB 12 Packaging: Bulk Termination: Axial Length: 30.99 mm Contact Plating: Lead, Tin Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Weight: 4.700011 g Resistance: 33 kΩ Power Rating: 7 W Width: 7.92 mm Diameter: 7.92 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 1.02 mm Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111637-RS00733K00JB12
Packaging: Bulk
Termination: Axial
Length: 30.99 mm
Contact Plating: Lead, Tin
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Weight: 4.700011 g
Resistance: 33 kΩ
Power Rating: 7 W
Width: 7.92 mm
Diameter: 7.92 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 1.02 mm
Max Operating Temperature: 250 °C

Buy Now
Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00733K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00733K00JB12
Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00733K00JB12
Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RS00733K00JB12 1111637-RS00733K00JB12 RS00733K00JB12
Product Name Through-Hole Resistor Through Hole Resistors - RS00733K00JB12 Res Wirewound 33K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details