Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007220R0FE12

Description
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS007220R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS007220R0FE12
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007220R0FE12
Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS007220R0FE12
Product Name Res Wirewound 220 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers