Vishay Intertechnology, Inc. Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007160R4HE12

Description
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS007160R4HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS007160R4HE12
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007160R4HE12
Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS007160R4HE12
Product Name Res Wirewound 160.4 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details