Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk RS005R2000CB12

Description
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - RS005R2000CB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
RS005R2000CB12
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk RS005R2000CB12
Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005R2000CB12
Product Name Res Wirewound 200m Ohm 0.25% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers