Vishay Intertechnology, Inc. Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00590R00BE12

Description
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00590R00BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00590R00BE12
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00590R00BE12
Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00590R00BE12
Product Name Res Wirewound 90 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details