Vishay Intertechnology, Inc. Wirewound Resistors RS00585R00HB12

Description
RS-5 85 3% B12
Request a Quote Datasheet
Description
RS-5 85 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00585R00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00585R00HB12
Wirewound Resistors 3110-RS00585R00HB12
RS-5 85 3% B12

RS-5 85 3% B12

Supplier's Site Datasheet
Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00585R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00585R00HB12
Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00585R00HB12
Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00585R00HB12 RS00585R00HB12
Product Name Wirewound Resistors Res Wirewound 85 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 85 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details