Wirewound Resistors - Through Hole 5watts 820ohms 1% Learn More
RS-5 820 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS005820R0FE12 | 3110-RS005820R0FE12 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 820 ohms | 820 ohms |