Vishay Precision Group Wirewound Resistors RS0057R000FB12

Description
RS-5 7 1% B12
Request a Quote Datasheet
Description
RS-5 7 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0057R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0057R000FB12
Wirewound Resistors 3110-RS0057R000FB12
RS-5 7 1% B12

RS-5 7 1% B12

Supplier's Site Datasheet
Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0057R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0057R000FB12
Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0057R000FB12
Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 7 Ohm, 5W, 1%; Resistance Vishay - 92C8506 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7 Ohm, 5W, 1%; Resistance Vishay
92C8506
Wirewound Resistor, 7 Ohm, 5W, 1%; Resistance Vishay 92C8506
WIREWOUND RESISTOR, 7 OHM, 5W, 1%; Resistance:7ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 7 OHM, 5W, 1%; Resistance:7ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0057R000FB12 RS0057R000FB12 92C8506
Product Name Wirewound Resistors Res Wirewound 7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 7 Ohm, 5W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Resistance Range 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers