Vishay Intertechnology, Inc. Wirewound Resistors RS005698R0HB12

Description
RS-5 698 3% B12
Request a Quote Datasheet
Description
RS-5 698 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005698R0HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005698R0HB12
Wirewound Resistors 3110-RS005698R0HB12
RS-5 698 3% B12

RS-5 698 3% B12

Supplier's Site Datasheet
Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS005698R0HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS005698R0HB12
Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005698R0HB12
Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS005698R0HB12 RS005698R0HB12
Product Name Wirewound Resistors Res Wirewound 698 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 698 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details