Vishay Intertechnology, Inc. Wirewound Resistors RS0055R700JE73

Description
RS-5 5.7 5% E73 e3
Request a Quote Datasheet
Description
RS-5 5.7 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0055R700JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055R700JE73
Wirewound Resistors 3110-RS0055R700JE73
RS-5 5.7 5% E73 e3

RS-5 5.7 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - RS0055R700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
RS0055R700JE73
Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R RS0055R700JE73
Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0055R700JE73 RS0055R700JE73
Product Name Wirewound Resistors Res Wirewound 5.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details