Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005560R0JE12

Description
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS005560R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS005560R0JE12
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005560R0JE12
Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS005560R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005560R0JE12
Wirewound Resistors 3110-RS005560R0JE12
RS-5 560 5% E12 e3

RS-5 560 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS005560R0JE12 3110-RS005560R0JE12
Product Name Res Wirewound 560 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details