The RS005 is a precision power wirewound resistor with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 95.2 kΩ. The part has a tolerance of ±5 %, axial leads with tin/lead terminations in tape and reel packaging, and a body size of 0.875 ± 0.062 inches long by 0.312 ± 0.031 inches in diameter. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω, and ±20 ppm/°C for 10 Ω and above. It meets MIL-STD-202 standards for thermal shock, moisture resistance, and mechanical shock and vibration.
RS-5 51 5% E73 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS00551R00JE73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |