RES 0.47 OHM 5% 1/2W 1913
470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
RES 0.47 OHM 5% 1/2W 1913
RES 0.47 OHM 5% 1/2W 1913
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 696-S1-0R47J8CT-ND | S1-0R47J8 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | 1913 J-Lead | 1913 J-Lead |
| Resistance Range | 0.4700 ohms | 0.4700 ohms |