Vishay Intertechnology, Inc. Wirewound Resistors RS00551R00HE12

Description
RS-5 51 3% E12 e3
Request a Quote Datasheet
Description
RS-5 51 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00551R00HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00551R00HE12
Wirewound Resistors 3110-RS00551R00HE12
RS-5 51 3% E12 e3

RS-5 51 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00551R00HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00551R00HE12
Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00551R00HE12
Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00551R00HE12 RS00551R00HE12
Product Name Wirewound Resistors Res Wirewound 51 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 51 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details